FAN AXIAL 119X38MM 24VDC WIRE
FAN AXIAL 24VDC 119X38MM
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 12.4W, 152.9CFM, 60dBA, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4114N/2HH | 4114N/2HH | 4114N/2HH |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 153 SCFM (260 m³/hr) | 153 SCFM (260 m³/hr) | |
| Maximum Sound Level | 67 dbA | 67 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Nominal Power | 12 watts | 12 watts |