ebm-papst Inc. Axial Fans 4114N/2H7P

Description
ebm-papst 4114N/2H7P Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4114N/2H7P Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 557705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557705
Axial Fans 557705
ebm-papst 4114N/2H7P Axial Fan

ebm-papst 4114N/2H7P Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2289-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2289-ND
DC Brushless Fans (BLDC) 381-2289-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 294.0 CFM (8.23m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114N/2H7P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114N/2H7P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114N/2H7P
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 12N3245 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
12N3245
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 12N3245
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:76dBA; Power Rating:90W; Rated Speed:9500rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:76dBA; Power Rating:90W; Rated Speed:9500rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4114N/2H7P
DC Fans 4114N/2H7P
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 90W, 294.2CFM, 76dBA, 9500RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 90W, 294.2CFM, 76dBA, 9500RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 557705 381-2289-ND 4114N/2H7P 12N3245 4114N/2H7P
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E67-50200 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 72 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details