ebm-papst Inc. Axial Fans 4114N/2H5

Description
ebm-papst 4114N/2H5 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4114N/2H5 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 250820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
250820
Axial Fans 250820
ebm-papst 4114N/2H5 Axial Fan

ebm-papst 4114N/2H5 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3210-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3210-ND
DC Brushless Fans (BLDC) 381-3210-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 230.0 CFM (6.44m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 230.0 CFM (6.44m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4114N/2H5
DC Fans 4114N/2H5
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 45W, 229.5CFM, 70dBA, 7500RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 45W, 229.5CFM, 70dBA, 7500RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114N/2H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114N/2H5
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114N/2H5
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
EBM MISC - 4114N/2H5 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
4114N/2H5
EBM MISC 4114N/2H5
FAN

FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 250820 381-3210-ND 4114N/2H5 4114N/2H5 4114N/2H5
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM MISC
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 229 SCFM (390 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 134 SCFM (228 m³/hr)
Blower/Fan Type Axial Fan
View Details
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
5 suppliers
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details