ebm-papst Inc. DC Brushless Fans (BLDC) 4114N/2H3

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3208-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3208-ND
DC Brushless Fans (BLDC) 381-3208-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 562764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562764
Axial Fans 562764
ebm-papst 4114N/2H3 DC Axial Fans

ebm-papst 4114N/2H3 DC Axial Fans

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114N/2H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114N/2H3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114N/2H3
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4114N/2H3
DC Fans 4114N/2H3
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 19.5W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 19.5W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3208-ND 562764 4114N/2H3 4114N/2H3
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (309 m³/hr) 182 SCFM (309 m³/hr)
Maximum Sound Level 73 dbA 73 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details