ebm-papst Inc. DC Brushless Fans (BLDC) 4112NHH

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 152.9 CFM (4.28m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 152.9 CFM (4.28m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2363-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2363-ND
DC Brushless Fans (BLDC) 381-2363-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 152.9 CFM (4.28m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 152.9 CFM (4.28m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 251097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251097
Axial Fans 251097
ebm-papst 4112NHH Axial Fan

ebm-papst 4112NHH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4112NHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4112NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4112NHH
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4112NHH
DC Fans 4112NHH
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 13.3W, 152.9CFM, 60dBA, 5000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 13.3W, 152.9CFM, 60dBA, 5000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2363-ND 251097 4112NHH 4112NHH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr)
Maximum Sound Level 60 dbA 60 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details