ebm-papst Inc. DC Brushless Fans (BLDC) 4112NH4

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2362-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2362-ND
DC Brushless Fans (BLDC) 381-2362-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 208.9 CFM (5.85m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4112NH4
DC Fans 4112NH4
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 208.9CFM, 32W, 6800RPM, 67dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 208.9CFM, 32W, 6800RPM, 67dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4112NH4 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4112NH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4112NH4
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Dc Fan, Axial, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 60M3144 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
60M3144
Dc Fan, Axial, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 60M3144
DC FAN, AXIAL, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:208.9CFM; Noise Rating:67dBA; Power Rating:32W; Rated Speed:6800rpm RoHS Compliant: Yes

DC FAN, AXIAL, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:208.9CFM; Noise Rating:67dBA; Power Rating:32W; Rated Speed:6800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2362-ND 4112NH4 4112NH4 60M3144
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr)
Maximum Sound Level 67 dbA 67 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details