ebm-papst Inc. DC Brushless Fans (BLDC) 4112NH3

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2361-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2361-ND
DC Brushless Fans (BLDC) 381-2361-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4112NH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4112NH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4112NH3
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4112NH3
DC Fans 4112NH3
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 21.6W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Sensor Signal

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 21.6W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Sensor Signal

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 06M1009 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
06M1009
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 06M1009
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.4CFM; Noise Rating:65dBA; Power Rating:19.5W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.4CFM; Noise Rating:65dBA; Power Rating:19.5W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2361-ND 4112NH3 4112NH3 06M1009
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (310 m³/hr) 182 SCFM (310 m³/hr) 182 SCFM (310 m³/hr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1444122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.7 m³/hr)
Blower/Fan Type Axial Fan
View Details