ebm-papst Inc. Axial Fans 4112N/2H4

Description
ebm-papst 4112N/2H4 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4112N/2H4 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 251069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251069
Axial Fans 251069
ebm-papst 4112N/2H4 Axial Fan

ebm-papst 4112N/2H4 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3205-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3205-ND
DC Brushless Fans (BLDC) 381-3205-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 209.0 CFM (5.85m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4112N/2H4 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4112N/2H4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4112N/2H4
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4112N/2H4
DC Fans 4112N/2H4
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 211.8CFM, 67dBA, 32W, 6800RPM, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 211.8CFM, 67dBA, 32W, 6800RPM, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 251069 381-3205-ND 4112N/2H4 4112N/2H4
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr) 209 SCFM (355 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details