ebm-papst Inc. Axial Fans 4112N/2H3

Description
ebm-papst 4112N/2H3 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4112N/2H3 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 251104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251104
Axial Fans 251104
ebm-papst 4112N/2H3 Axial Fan

ebm-papst 4112N/2H3 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3204-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3204-ND
DC Brushless Fans (BLDC) 381-3204-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 182.0 CFM (5.10m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4112N/2H3
DC Fans 4112N/2H3
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 21.6W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 21.6W, 182.4CFM, 65dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4112N/2H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4112N/2H3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4112N/2H3
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 251104 381-3204-ND 4112N/2H3 4112N/2H3
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (310 m³/hr) 182 SCFM (309 m³/hr) 182 SCFM (309 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details