ebm-papst Inc. DC Brushless Fans (BLDC) 405FH

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2360-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2360-ND
DC Brushless Fans (BLDC) 381-2360-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 4577352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577352
Axial Fans 4577352
ebm-papst 405FH Axial Fan

ebm-papst 405FH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 405FH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
405FH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 405FH
FAN AXIAL 40X10MM 5VDC WIRE

FAN AXIAL 40X10MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
405FH
DC Fans 405FH
DC Fans DC Tubeaxial Fan, 40x40x10mm, 5VDC, 5.3CFM, 0.9W, 6000RPM, 26dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 5VDC, 5.3CFM, 0.9W, 6000RPM, 26dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst - 06M1007 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst
06M1007
Axial Fan, 40Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst 06M1007
AXIAL FAN, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.3CFM; Noise Rating:26dBA; Power Rating:900mW; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.3CFM; Noise Rating:26dBA; Power Rating:900mW; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2360-ND 4577352 405FH 405FH 06M1007
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.3 SCFM (9.01 m³/hr) 5.29 SCFM (9 m³/hr) 5.3 SCFM (9.01 m³/hr) 5.3 SCFM (9.01 m³/hr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers