Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 4.7 CFM (0.132m³/min) 2 Wire Leads
FAN AXIAL 40X10MM 5VDC WIRE
DC Fans DC Tubeaxial Fan, 40x40x10mm, 5VDC, 4.7CFM, 0.7W, 5400RPM, 22.1dBA, Sintec Bearing
TUBE AXIAL DC FAN; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.7CFM; Noise Rating:22.1dBA; Power Rating:700mW; Rated Speed:5400rpm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3642146 | 381-2937-ND | 405F | 405F | 405F | 20C8159 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | EBM Axial | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 4.71 SCFM (8 m³/hr) | 4.7 SCFM (7.99 m³/hr) | 4.7 SCFM (7.99 m³/hr) | 4.7 SCFM (7.99 m³/hr) | ||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | |||
| Motor Type | DC | DC | Brushless | DC | ||
| Bearings | Sleeve/Bushing |