ebm-papst Inc. Axial Compact DC Fans 405

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 405 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
405
Axial Compact DC Fans 405
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 1018541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018541
Axial Fans 1018541
ebm-papst 405 Axial Fan

ebm-papst 405 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2358-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2358-ND
DC Brushless Fans (BLDC) 381-2358-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.9 CFM (0.165m³/min) 2 Wire Leads

Buy Now Datasheet
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst - 20C8158 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst
20C8158
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst 20C8158
TUBE AXIAL DC FAN; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.9CFM; Noise Rating:18dBA; Power Rating:-; Rated Speed:6000rpm; Current Rating:- RoHS Compliant: Yes

TUBE AXIAL DC FAN; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.9CFM; Noise Rating:18dBA; Power Rating:-; Rated Speed:6000rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
405
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 405
FAN AXIAL 40X20MM 5VDC WIRE

FAN AXIAL 40X20MM 5VDC WIRE

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 405 1018541 381-2358-ND 20C8158 405
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.9 SCFM (10.03 m³/hr) 5.88 SCFM (10 m³/hr) 5.9 SCFM (10.03 m³/hr) 5.9 SCFM (10.03 m³/hr) 5.9 SCFM (10.03 m³/hr)
Maximum Sound Level 18 dbA 18 dbA 18 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Voltage Range 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
60x60x20mm, 12 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Axial Fans - 1759798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details