ebm-papst Inc. DC axial compact fan 405 FH

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 405 FH - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
405 FH
DC axial compact fan 405 FH
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 405 FH
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 5 SCFM (9 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-150I 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details