ebm-papst Inc. AC Fans 3956L

Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 18.2 CFM (0.510m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 18.2 CFM (0.510m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2458-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 18.2 CFM (0.510m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 18.2 CFM (0.510m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3956L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3956L
Fans, Thermal Management - Fans - AC Fans 3956L
FAN AXIAL 92X25MM 230VAC TERM

FAN AXIAL 92X25MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3956L
AC Fans 3956L
AC Fans AC Tubeaxial Fan, 92x92x25mm, 230VAC, 18.2CFM, 6W, 24dBA, 1 550RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 230VAC, 18.2CFM, 6W, 24dBA, 1 550RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2458-ND 3956L 3956L
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr) 18.2 SCFM (30.94 m³/hr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details