Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 34.7 CFM (0.972m³/min) 2 Terminals
FAN, 92MM SQ X 25MM DP 230VAC 41CFM
FAN AXIAL 92X25MM 230VAC TERM
AC Fans AC Tubeaxial Fan, 92x92x25mm, 230VAC, 34.7CFM, 11W, 2650RPM, 35dBA, Ball Bearing
AXIAL FAN, 92MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.7CFM; Noise Rating:35dBA; Power Rating:11W; Rated Speed:2650rpm RoHS Compliant: Yes
| ebm-papst Inc. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3956 | 381-2457-ND | 3956 | 3956 | 3956 | 86K9829 |
| Product Name | Axial Compact AC Fans | AC Fans | EBM Axial | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 34.8 SCFM (59.15 m³/hr) | 34.7 SCFM (58.98 m³/hr) | 34.7 SCFM (58.98 m³/hr) | 34.7 SCFM (58.98 m³/hr) | ||
| Maximum Sound Level | 35 dbA | 35 dbA | 35 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | 230 volts |