EBM-Papst 3900 series of compact AC fan kits offer a complete solution to your cooling or ventilation requirements. The 3900 series come equipped with a 610 mm power lead and either a metal guard or air filter option to ensure your application is covered.
Features and Benefits. Complete compact AC fan kit, provided with either fan guard or filter. 230V ac rated. Can be operated at 50 or 60 Hz. Fans are encapsulated within a metal housing. 610 mm long lead. IP20 protection. Fan kits with the filter can have the filter changed without switching off the fan, eliminating downtime.
Air Flow = 59m³/h
Fan Speed = 2650rpm
Supply Voltage = 230 V ac
AC or DC Operation = AC
Bearing Type = Ball
Dimensions = 92 x 92 x 25.4mm
Power Consumption = 11W
Noise Level = 35dB(A)
Height = 92mm
Width = 92mm
RS Components, Ltd. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | 1243373 |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 34.71 SCFM (59 m³/hr) |
Maximum Sound Level | 35 dbA |
Nominal Voltage | 230 volts |
Nominal Power | 11 watts |