Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 31.2 CFM (0.874m³/min) 2 Terminals
FAN AXIAL 92X25MM 115VAC TERM
AXIAL FAN, 92MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.2CFM; Noise Rating:34dBA; Power Rating:5W; Rated Speed:2600rpm RoHS Compliant: Yes
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 31.2CFM, 5W, 34dBA, 2600RPM, Ball Bearing
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2932-ND | 3906M | 86K9828 | 3906M |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 31.2 SCFM (53.03 m³/hr) | 31.2 SCFM (53.03 m³/hr) | 31.2 SCFM (53.03 m³/hr) | |
| Maximum Sound Level | 34 dbA | 34 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | |
| Voltage Range | 115 volts |