ebm-papst Inc. AC Fans 3906L

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 23.0 CFM (0.644m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 23.0 CFM (0.644m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2931-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 23.0 CFM (0.644m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 23.0 CFM (0.644m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3906L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3906L
Fans, Thermal Management - Fans - AC Fans 3906L
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3906L
AC Fans 3906L
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 23CFM, 5W, 27dBA, 1 850RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 23CFM, 5W, 27dBA, 1 850RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2931-ND 3906L 3906L
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Sound Level 27 dbA 27 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details