ebm-papst Inc. Axial Compact AC Fans 3906

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3906 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3906
Axial Compact AC Fans 3906
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 381-1076-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 41.2 CFM (1.15m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 41.2 CFM (1.15m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
3906
AC Fans 3906
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 41.2CFM, 11W, 2650RPM, 35dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 41.2CFM, 11W, 2650RPM, 35dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 87F3617 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
87F3617
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 87F3617
AXIAL FAN, 92MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.2CFM; Noise Rating:40dBA; Power Rating:9W; Rated Speed:3150rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.2CFM; Noise Rating:40dBA; Power Rating:9W; Rated Speed:3150rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 3.62 in. L x 3.62 in. H; 1 in.; 115 VAC; 41.2 CFM; 60 Hz; 9 W; Tubeaxial - 70105416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62 in. L x 3.62 in. H; 1 in.; 115 VAC; 41.2 CFM; 60 Hz; 9 W; Tubeaxial
70105416
Fan; 3.62 in. L x 3.62 in. H; 1 in.; 115 VAC; 41.2 CFM; 60 Hz; 9 W; Tubeaxial 70105416
Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: 1-Inch Flat Axial Fans Metal Housing, Mineral Reinforced Plastic (PA) Impeller Internal Rotor Shaded Pole Motor Impedance Protected Against Overloading Air Output Over Struts 115 VAC 60 Hz Operation Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing Mounting from Either Face Using Four 4.3 mm Holes Weight 10 Oz. (284 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • 1-Inch Flat Axial Fans
  • Metal Housing, Mineral Reinforced Plastic (PA) Impeller
  • Internal Rotor Shaded Pole Motor
  • Impedance Protected Against Overloading
  • Air Output Over Struts
  • 115 VAC 60 Hz Operation
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Weight 10 Oz. (284 g)
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 3906 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3906
Fans, Thermal Management - Fans - AC Fans 3906
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3906 381-1076-ND 3906 87F3617 70105416 3906
Product Name Axial Compact AC Fans AC Fans AC Fans Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst Fan; 3.62 in. L x 3.62 in. H; 1 in.; 115 VAC; 41.2 CFM; 60 Hz; 9 W; Tubeaxial Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA 40 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 2557304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.63 SCFM (120 m³/hr)
Nominal Voltage 24 volts
View Details