ebm-papst Inc. AC Fans 3900M

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 31.2 CFM (0.874m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 31.2 CFM (0.874m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2930-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 31.2 CFM (0.874m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 31.2 CFM (0.874m³/min) 2 Terminals

Buy Now Datasheet
Ac Fan, Axial Construction, 115V, 5W Ebm-Papst - 08AK8256 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Axial Construction, 115V, 5W Ebm-Papst
08AK8256
Ac Fan, Axial Construction, 115V, 5W Ebm-Papst 08AK8256
AC FAN, AXIAL CONSTRUCTION, 115V, 5W

AC FAN, AXIAL CONSTRUCTION, 115V, 5W

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3900M
AC Fans 3900M
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 31.2CFM, 5W, 34dBA, 2600RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 31.2CFM, 5W, 34dBA, 2600RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3900M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3900M
Fans, Thermal Management - Fans - AC Fans 3900M
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2930-ND 08AK8256 3900M 3900M
Product Name AC Fans Ac Fan, Axial Construction, 115V, 5W Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.2 SCFM (53.03 m³/hr) 31.2 SCFM (53.03 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 346 SCFM (588 m³/hr)
Nominal Voltage 115 volts
View Details