ebm-papst Inc. AC Fans 3900L

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 23.0 CFM (0.644m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 23.0 CFM (0.644m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2929-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 23.0 CFM (0.644m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 23.0 CFM (0.644m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3900L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3900L
Fans, Thermal Management - Fans - AC Fans 3900L
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3900L
AC Fans 3900L
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 23CFM, 5W, 27dBA, 1 850RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 23CFM, 5W, 27dBA, 1 850RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2929-ND 3900L 3900L
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Sound Level 27 dbA 27 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6475 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details