ebm-papst Inc. Axial Compact AC Fans 3900

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3900 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3900
Axial Compact AC Fans 3900
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 381-2928-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 41.2 CFM (1.15m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 41.2 CFM (1.15m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3900 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3900
Fans, Thermal Management - Fans - AC Fans 3900
FAN AXIAL 92X25MM 115VAC TERM

FAN AXIAL 92X25MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3900
AC Fans 3900
AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 41.2CFM, 11W, 2650RPM, 35dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 115VAC, 41.2CFM, 11W, 2650RPM, 35dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3900 381-2928-ND 3900 3900
Product Name Axial Compact AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr) 41.2 SCFM (70.03 m³/hr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details