ebm-papst Inc. Axial Compact AC Fans 3850

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3850 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3850
Axial Compact AC Fans 3850
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 3850EBM-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
3850EBM-ND
AC Fans 3850EBM-ND
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 28.8 CFM (0.806m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 28.8 CFM (0.806m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3850
Fans, Thermal Management - Fans - AC Fans 3850
FAN AXIAL 92X38MM 230VAC WIRE

FAN AXIAL 92X38MM 230VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3850
AC Fans 3850
AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 28.8CFM, 9W, 24dBA, 1750RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 28.8CFM, 9W, 24dBA, 1750RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3850 3850EBM-ND 3850 3850
Product Name Axial Compact AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.9 SCFM (49.12 m³/hr) 28.8 SCFM (48.95 m³/hr) 28.8 SCFM (48.95 m³/hr)
Maximum Sound Level 24 dbA 24 dbA 24 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details