ebm-papst Inc. Axial Compact AC Fans 3656

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3656 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3656
Axial Compact AC Fans 3656
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
Axial Fans - 8256204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256204
Axial Fans 8256204
ebm-papst 3656 Axial Fan

ebm-papst 3656 Axial Fan

Supplier's Site
AC Fans - 381-3151-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 44.1 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 44.1 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 3656 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3656
EBM Axial 3656
FAN, 92MM SQ X 38MM DP 230VAC 52CFM

FAN, 92MM SQ X 38MM DP 230VAC 52CFM

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 3656 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3656
Fans, Thermal Management - Fans - AC Fans 3656
FAN AXIAL 92X38MM 230VAC WIRE

FAN AXIAL 92X38MM 230VAC WIRE

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 15B5252 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
15B5252
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 15B5252
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.1CFM; Noise Rating:37dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.1CFM; Noise Rating:37dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,37dBA,Ball Bearing,2700 RPM,Leads,92x92x38 - 70104985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,37dBA,Ball Bearing,2700 RPM,Leads,92x92x38
70104985
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,37dBA,Ball Bearing,2700 RPM,Leads,92x92x38 70104985
Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: 1-Inch Flat Axial Fans Metal Housing, Mineral Reinforced Plastic (PA) Impeller Internal Rotor Shaded Pole Motor Impedance Protected Against Overloading Air Output Over Struts 115 VAC 60 Hz Operation Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing Mounting from Either Face Using Four 4.3 mm Holes Weight 10 Oz. (284 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • 1-Inch Flat Axial Fans
  • Metal Housing, Mineral Reinforced Plastic (PA) Impeller
  • Internal Rotor Shaded Pole Motor
  • Impedance Protected Against Overloading
  • Air Output Over Struts
  • 115 VAC 60 Hz Operation
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Weight 10 Oz. (284 g)
Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3656 8256204 381-3151-ND 3656 3656 15B5252 70104985
Product Name Axial Compact AC Fans Axial Fans AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,37dBA,Ball Bearing,2700 RPM,Leads,92x92x38
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.2 SCFM (75.13 m³/hr) 44.12 SCFM (75 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.1 SCFM (74.96 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA 37 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details