ebm-papst Inc. Axial Compact AC Fans 3606

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3606 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3606
Axial Compact AC Fans 3606
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
Axial Fans - 8256201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256201
Axial Fans 8256201
ebm-papst 3606 Axial Fan

ebm-papst 3606 Axial Fan

Supplier's Site
AC Fans - 381-1075-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 52.4 CFM (1.47m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 52.4 CFM (1.47m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9826 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9826
Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9826
AXIAL FAN, 92MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.4CFM; Noise Rating:42dBA; Power Rating:11W; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:52.4CFM; Noise Rating:42dBA; Power Rating:11W; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
3606
AC Fans 3606
AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 54.2CFM, 11W, 3200RPM, 42dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 54.2CFM, 11W, 3200RPM, 42dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 3606 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3606
EBM Axial 3606
Fan, 92mm Sq X 38mm DP 115VAC 52CFM

Fan, 92mm Sq X 38mm DP 115VAC 52CFM

Supplier's Site
Fan, 92x38mm, 115VAC, 52CFM - 70104909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, 92x38mm, 115VAC, 52CFM
70104909
Fan, 92x38mm, 115VAC, 52CFM 70104909
Fan, 92x38mm, 115VAC, 52CFM

Fan, 92x38mm, 115VAC, 52CFM

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 3606 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3606
Fans, Thermal Management - Fans - AC Fans 3606
FAN AXIAL 92X38MM 115VAC WIRE

FAN AXIAL 92X38MM 115VAC WIRE

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3606 8256201 381-1075-ND 86K9826 3606 3606 70104909 3606
Product Name Axial Compact AC Fans Axial Fans AC Fans Axial Fan, 92Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM Axial Fan, 92x38mm, 115VAC, 52CFM Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.4 SCFM (89.07 m³/hr) 52.36 SCFM (89 m³/hr) 52.4 SCFM (89.07 m³/hr) 52.4 SCFM (89.07 m³/hr) 52.4 SCFM (89.07 m³/hr) 52.4 SCFM (89.07 m³/hr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA 42 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
5015-7 Series 1.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details