ebm-papst Inc. AC Fans 3600

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 52.4 CFM (1.47m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 52.4 CFM (1.47m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2357-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 52.4 CFM (1.47m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 52.4 CFM (1.47m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3600
Fans, Thermal Management - Fans - AC Fans 3600
FAN AXIAL 92X38MM 115VAC WIRE

FAN AXIAL 92X38MM 115VAC WIRE

Supplier's Site
Fan; 92 mm x 92 mm x 38 mm; 38 mm - 70104748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 92 mm x 92 mm x 38 mm; 38 mm
70104748
Fan; 92 mm x 92 mm x 38 mm; 38 mm 70104748
Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: 1-Inch Flat Axial Fans Metal Housing, Mineral Reinforced Plastic (PA) Impeller Internal Rotor Shaded Pole Motor Impedance Protected Against Overloading Air Output Over Struts 115 VAC 60 Hz Operation Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing Mounting from Either Face Using Four 4.3 mm Holes Weight 10 Oz. (284 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • 1-Inch Flat Axial Fans
  • Metal Housing, Mineral Reinforced Plastic (PA) Impeller
  • Internal Rotor Shaded Pole Motor
  • Impedance Protected Against Overloading
  • Air Output Over Struts
  • 115 VAC 60 Hz Operation
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Weight 10 Oz. (284 g)
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3600
AC Fans 3600
AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 52.4CFM, 11W, 3100RPM, 41dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 52.4CFM, 11W, 3100RPM, 41dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2357-ND 3600 70104748 3600
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 92 mm x 92 mm x 38 mm; 38 mm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.4 SCFM (89.07 m³/hr) 52.4 SCFM (89.07 m³/hr) 52.4 SCFM (89.07 m³/hr)
Maximum Sound Level 41 dbA 41 dbA 41 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details