ebm-papst Inc. Axial Compact AC Fans 3556

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3556 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3556
Axial Compact AC Fans 3556
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 381-2923-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
3556
AC Fans 3556
AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 39.4CFM, 8.5W, 33dBA, 2400RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 39.4CFM, 8.5W, 33dBA, 2400RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3556 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3556
Fans, Thermal Management - Fans - AC Fans 3556
FAN AXIAL 92X38MM 230VAC WIRE

FAN AXIAL 92X38MM 230VAC WIRE

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3556 381-2923-ND 3556 3556
Product Name Axial Compact AC Fans AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr)
Maximum Sound Level 33 dbA 33 dbA 33 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BBMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details
Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details