ebm-papst Inc. AC Fans 3500

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 43.0 CFM (1.20m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 43.0 CFM (1.20m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2921-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 43.0 CFM (1.20m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Sintec 43.0 CFM (1.20m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
3500
AC Fans 3500
AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 43CFM, 8W, 35dBA, 2500RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 115VAC, 43CFM, 8W, 35dBA, 2500RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3500
Fans, Thermal Management - Fans - AC Fans 3500
FAN AXIAL 92X38MM 115VAC WIRE

FAN AXIAL 92X38MM 115VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2921-ND 3500 3500
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43 SCFM (73.09 m³/hr) 43 SCFM (73.09 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFF20000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details