ebm-papst Inc. DC Brushless Fans (BLDC) 3418N/2HH

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3203-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3203-ND
DC Brushless Fans (BLDC) 381-3203-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 3 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3418N/2HH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3418N/2HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3418N/2HH
FAN AXIAL 92X25.4MM 48VDC WIRE

FAN AXIAL 92X25.4MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3418N/2HH
DC Fans 3418N/2HH
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3203-ND 3418N/2HH 3418N/2HH
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Blower/Fan Type Tube Axial
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 3.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details