ebm-papst Inc. DC Brushless Fans (BLDC) 3414NHU

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2765-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2765-ND
DC Brushless Fans (BLDC) 381-2765-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3414NHU
DC Fans 3414NHU
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 36dBA, 2.3W, 3000RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 36dBA, 2.3W, 3000RPM, Ball Bearing, IP68

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst - 40Y1557 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst
40Y1557
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst 40Y1557
AXIAL FAN, 92MM, 24VDC, 55.3CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:2.3W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 55.3CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:2.3W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414NHU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414NHU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414NHU
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2765-ND 3414NHU 40Y1557 3414NHU
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 1.86 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details