ebm-papst Inc. Axial Fans 3414NHH

Description
ebm-papst 3414NHH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3414NHH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577504
Axial Fans 4577504
ebm-papst 3414NHH Axial Fan

ebm-papst 3414NHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2456-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2456-ND
DC Brushless Fans (BLDC) 381-2456-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 3414NHH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3414NHH
EBM Axial 3414NHH
FAN, 92MM SQ X 25MM DP 24VDC 60CFM

FAN, 92MM SQ X 25MM DP 24VDC 60CFM

Supplier's Site
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 60 CFM; 39 dBA; Lead; Ball; 3250 RPM - 70104826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 60 CFM; 39 dBA; Lead; Ball; 3250 RPM
70104826
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 60 CFM; 39 dBA; Lead; Ball; 3250 RPM 70104826
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site
DC Brushless Fans (BLDC) - 3414NHH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3414NHH
DC Brushless Fans (BLDC) 3414NHH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3414NHH
DC Fans 3414NHH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 60CFM, 2.7W, 3250RPM, 39dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 60CFM, 2.7W, 3250RPM, 39dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9824 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9824
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9824
AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:39dBA; Power Rating:3.2W; Rated Speed:3250rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:39dBA; Power Rating:3.2W; Rated Speed:3250rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414NHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414NHH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577504 381-2456-ND 3414NHH 70104826 3414NHH 3414NHH 86K9824 3414NHH
Product Name Axial Fans DC Brushless Fans (BLDC) EBM Axial Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 60 CFM; 39 dBA; Lead; Ball; 3250 RPM DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.01 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tubeaxial Axial Fan
Motor Type DC DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details