ebm-papst Inc. DC Brushless Fans (BLDC) 3414NH

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2455-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2455-ND
DC Brushless Fans (BLDC) 381-2455-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256400
Axial Fans 8256400
ebm-papst 3414NH Axial Fan

ebm-papst 3414NH Axial Fan

Supplier's Site
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9823 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9823
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9823
AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:36dBA; Power Rating:3W; Rated Speed:3000rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:36dBA; Power Rating:3W; Rated Speed:3000rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site
Fan; 24 VDC; 3000 RPM; 92 mm L x 92 mm H x 25.4 mm W; -20 degC; degC - 70104827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 24 VDC; 3000 RPM; 92 mm L x 92 mm H x 25.4 mm W; -20 degC; degC
70104827
Fan; 24 VDC; 3000 RPM; 92 mm L x 92 mm H x 25.4 mm W; -20 degC; degC 70104827
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414NH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
EBM Axial - 3414NH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3414NH
EBM Axial 3414NH
FAN, 92MM SQ X 25MM DP 24VDC 55CFM

FAN, 92MM SQ X 25MM DP 24VDC 55CFM

Supplier's Site
DC Brushless Fans (BLDC) - 3414NH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3414NH
DC Brushless Fans (BLDC) 3414NH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3414NH
DC Fans 3414NH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 3W, 3000RPM, 36dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 3W, 3000RPM, 36dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2455-ND 8256400 86K9823 70104827 3414NH 3414NH 3414NH 3414NH
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan; 24 VDC; 3000 RPM; 92 mm L x 92 mm H x 25.4 mm W; -20 degC; degC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (94 m³/hr) 55 SCFM (93.48 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details