Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 35.9 CFM (1.01m³/min) 2 Wire Leads
FAN, 92MM SQ X 25MM DP 24VDC 36CFM
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 35.9CFM, 23dBA, 1.4W, 1950RPM, Sleeve Bearing
FAN AXIAL 92X25.4MM 24VDC WIRE
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2918-ND | 3373137 | 3414NGL | 3414NGL | 3414NGL |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | EBM Axial | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 35.9 SCFM (61.02 m³/hr) | 35.89 SCFM (61 m³/hr) | 35.9 SCFM (61.02 m³/hr) | ||
| Maximum Sound Level | 23 dbA | 23 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | |||
| Voltage Range | 24 volts |