ebm-papst Inc. DC Brushless Fans (BLDC) 3414NG

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2915-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2915-ND
DC Brushless Fans (BLDC) 381-2915-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3373159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373159
Axial Fans 3373159
ebm-papst 3414NG Axial Fan

ebm-papst 3414NG Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3414NG
DC Fans 3414NG
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 49.4CFM, 32dBA, 2.3W, 2700RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 49.4CFM, 32dBA, 2.3W, 2700RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414NG - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414NG
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414NG
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
Dc Fan, Axial Construction, 24V, 2.3W Ebm-Papst - 08AK8241 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 24V, 2.3W Ebm-Papst
08AK8241
Dc Fan, Axial Construction, 24V, 2.3W Ebm-Papst 08AK8241
DC FAN, AXIAL CONSTRUCTION, 24V, 2.3W

DC FAN, AXIAL CONSTRUCTION, 24V, 2.3W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2915-ND 3373159 3414NG 3414NG 08AK8241
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial Construction, 24V, 2.3W Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.4 SCFM (83.97 m³/hr) 49.42 SCFM (84 m³/hr) 49.4 SCFM (83.97 m³/hr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details