ebm-papst Inc. DC Brushless Fans (BLDC) 3414N

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1160-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1160-ND
DC Brushless Fans (BLDC) 381-1160-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3373165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373165
Axial Fans 3373165
ebm-papst 3414N Axial Fan

ebm-papst 3414N Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3414N
DC Fans 3414N
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 49.4CFM, 2.3W, 2700RPM, 32dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 49.4CFM, 2.3W, 2700RPM, 32dBA, Ball Bearing

Buy Now Datasheet
FAN TUBEAXIAL 92X25MM 24VDC - 70104868 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL 92X25MM 24VDC
70104868
FAN TUBEAXIAL 92X25MM 24VDC 70104868
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414N
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 3414N - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3414N
DC Brushless Fans (BLDC) 3414N
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1160-ND 3373165 3414N 70104868 3414N 3414N
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans FAN TUBEAXIAL 92X25MM 24VDC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.4 SCFM (83.97 m³/hr) 49.42 SCFM (84 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA 32 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details