Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.5 CFM (1.39m³/min) 3 Wire Leads
FAN AXIAL 92X25.4MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 49.4CFM, 32dBA, 2.3W, 2700RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3200-ND | 2991481 | 3414N/2 | 3414N/2 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 49.5 SCFM (84.14 m³/hr) | 49.42 SCFM (84 m³/hr) | 49.5 SCFM (84.14 m³/hr) | |
| Maximum Sound Level | 36 dbA | 36 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |