ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414/2

Description
FAN AXIAL 92X25.4MM 24VDC WIRE
Description
FAN AXIAL 92X25.4MM 24VDC WIRE

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414/2
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414/2
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
Dc Tubeaxial Fan,bb With Leads,49 Cfm,24 Volts,92X92X25Mm,weight 0.31 Lbs Ebm-Papst - 15B5242 - Newark, An Avnet Company
Chicago, IL, United States
Dc Tubeaxial Fan,bb With Leads,49 Cfm,24 Volts,92X92X25Mm,weight 0.31 Lbs Ebm-Papst
15B5242
Dc Tubeaxial Fan,bb With Leads,49 Cfm,24 Volts,92X92X25Mm,weight 0.31 Lbs Ebm-Papst 15B5242
dc tubeaxial fan,bb with leads,49 cfm,24 volts,92x92x25mm,wei ght 0.31 lbs

dc tubeaxial fan,bb with leads,49 cfm,24 volts,92x92x25mm,weight 0.31 lbs

Supplier's Site
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 49 CFM @ 0 PSI; 37 dBA; Ball Bearing - 70104801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 49 CFM @ 0 PSI; 37 dBA; Ball Bearing
70104801
Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 49 CFM @ 0 PSI; 37 dBA; Ball Bearing 70104801
Features: DC Fans with Electronically Commutated External Motor With Electronic Protection Against Reverse Polarity, Blocking and Overloading; Partially Impedance Protected Mounting from Either Face Using Four 4.3 mm Holes Fan of Fiberglass Reinforced Plastic, PBTP Housing, PA Impeller Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor

Features:

  • DC Fans with Electronically Commutated External Motor
  • With Electronic Protection Against Reverse Polarity, Blocking and Overloading; Partially Impedance Protected
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Fan of Fiberglass Reinforced Plastic, PBTP Housing, PA Impeller
  • Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3414/2 15B5242 70104801
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Tubeaxial Fan,bb With Leads,49 Cfm,24 Volts,92X92X25Mm,weight 0.31 Lbs Ebm-Papst Fan; 92 mm L x 92 mm H; 25 mm; 24 VDC; 49 CFM @ 0 PSI; 37 dBA; Ball Bearing
Maximum Air Flow 49 SCFM (83.29 m³/hr) 49 SCFM (83.29 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts
Nominal Power 3 watts 3 watts
Motor Type Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details