ebm-papst Inc. DC Brushless Fans (BLDC) 3412NME

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 42.4 CFM (1.19m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 42.4 CFM (1.19m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2656-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2656-ND
DC Brushless Fans (BLDC) 381-2656-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 42.4 CFM (1.19m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 42.4 CFM (1.19m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NME - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NME
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NME
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412NME
DC Fans 3412NME
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 42.4CFM, 1.1W, 2300RPM, 28dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 42.4CFM, 1.1W, 2300RPM, 28dBA, Ball Bearing

Buy Now Datasheet
DC Fans 12V 92X25MM MEGAFAN - 70104867 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 12V 92X25MM MEGAFAN
70104867
DC Fans 12V 92X25MM MEGAFAN 70104867
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2656-ND 3412NME 3412NME 70104867
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans DC Fans 12V 92X25MM MEGAFAN
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42.4 SCFM (72.07 m³/hr) 42.4 SCFM (72.07 m³/hr) 42.4 SCFM (72.07 m³/hr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details