ebm-papst Inc. DC Brushless Fans (BLDC) 3412NH

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2913-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2913-ND
DC Brushless Fans (BLDC) 381-2913-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8133335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133335
Axial Fans 8133335
ebm-papst 3412NH Axial Fan

ebm-papst 3412NH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NH
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9818 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9818
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9818
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:2.5W; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:2.5W; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3412NH
DC Fans 3412NH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 55.3CFM, 36dBA, 2.5W, 3000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 55.3CFM, 36dBA, 2.5W, 3000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2913-ND 8133335 3412NH 86K9818 3412NH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (94 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details