ebm-papst Inc. Axial Fans 3412NGV

Description
ebm-papst 3412NGV Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3412NGV Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 482083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482083
Axial Fans 482083
ebm-papst 3412NGV Axial Fan

ebm-papst 3412NGV Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2912-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2912-ND
DC Brushless Fans (BLDC) 381-2912-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 49.4 CFM (1.38m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NGV - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NGV
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NGV
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412NGV
DC Fans 3412NGV
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, max. 2.5W, max. 49.4CFM, max. 32dBA, max. 2700RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, max. 2.5W, max. 49.4CFM, max. 32dBA, max. 2700RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 482083 381-2912-ND 3412NGV 3412NGV
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.42 SCFM (84 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6010-11 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details