Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, max. 2.0W, max. 42.4CFM, max. 28dBA, max. 2300RPM, Sleeve Bearing
DC FAN, AXIAL CONSTRUCTION, 12V, 2W
FAN AXIAL 92X25.4MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2911-ND | 2637812 | 3412NGMV | 08AK8239 | 3412NGMV |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Dc Fan, Axial Construction, 12V, 2W Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 42.4 SCFM (72.07 m³/hr) | 42.36 SCFM (72 m³/hr) | 42.4 SCFM (72.07 m³/hr) | ||
| Maximum Sound Level | 28 dbA | 28 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | |||
| Voltage Range | 12 volts |