ebm-papst Inc. Axial Fans 3412N

Description
ebm-papst 3412N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3412N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 3373115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373115
Axial Fans 3373115
ebm-papst 3412N Axial Fan

ebm-papst 3412N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2343-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2343-ND
DC Brushless Fans (BLDC) 381-2343-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 49.4 CFM (1.38m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9817 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9817
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9817
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.4CFM; Noise Rating:32dBA; Power Rating:2.2W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.4CFM; Noise Rating:32dBA; Power Rating:2.2W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412N
DC Fans 3412N
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 49.4CFM, 2.2W, 2700RPM, 32dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 49.4CFM, 2.2W, 2700RPM, 32dBA, Ball Bearing

Buy Now Datasheet
DC Brushless Fans (BLDC) - 3412N - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3412N
DC Brushless Fans (BLDC) 3412N
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412N
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Fan;DC;Tubeaxial;12V; 2.2W; 49.4CFM; 32dBA; Ball; Leads; 92x92x25mm - 70104865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Tubeaxial;12V; 2.2W; 49.4CFM; 32dBA; Ball; Leads; 92x92x25mm
70104865
Fan;DC;Tubeaxial;12V; 2.2W; 49.4CFM; 32dBA; Ball; Leads; 92x92x25mm 70104865
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3373115 381-2343-ND 86K9817 3412N 3412N 3412N 70104865
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;Tubeaxial;12V; 2.2W; 49.4CFM; 32dBA; Ball; Leads; 92x92x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.42 SCFM (84 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tubeaxial Tube Axial
Motor Type DC DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details