ebm-papst Inc. DC Brushless Fans (BLDC) 3412N/37GV

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 49.4 CFM (1.38m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 49.4 CFM (1.38m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2882-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2882-ND
DC Brushless Fans (BLDC) 381-2882-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 49.4 CFM (1.38m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 49.4 CFM (1.38m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412N/37GV - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412N/37GV
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412N/37GV
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Fan Ebm-Papst - 84M8750 - Newark, An Avnet Company
Chicago, IL, United States
Fan Ebm-Papst
84M8750
Fan Ebm-Papst 84M8750
FAN

FAN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2882-ND 3412N/37GV 84M8750
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E67-50057 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5800 SCFM (9858 m³/hr)
Maximum Sound Level 84 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0960 in H2O (0.1794 Torr)
View Details