ebm-papst Inc. Axial Fans 3412N/2HH

Description
ebm-papst 3412N/2HH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3412N/2HH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256396
Axial Fans 8256396
ebm-papst 3412N/2HH Axial Fan

ebm-papst 3412N/2HH Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412N/2HH
DC Fans 3412N/2HH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 60CFM, 39dBA, 2.9W, 3250RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 60CFM, 39dBA, 2.9W, 3250RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
TUBEAXIAL FAN 12V 60CFM 3250RPM BB/OC - 70104952 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBEAXIAL FAN 12V 60CFM 3250RPM BB/OC
70104952
TUBEAXIAL FAN 12V 60CFM 3250RPM BB/OC 70104952
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256396 3412N/2HH 70104952
Product Name Axial Fans DC Fans TUBEAXIAL FAN 12V 60CFM 3250RPM BB/OC
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.01 SCFM (102 m³/hr) 60 SCFM (102 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
9225-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details