ebm-papst Inc. Axial Fans 3412N/2

Description
ebm-papst 3412N/2 Axial Fan
Request a Quote
Description
ebm-papst 3412N/2 Axial Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2994733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2994733
Axial Fans 2994733
ebm-papst 3412N/2 Axial Fan

ebm-papst 3412N/2 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412N/2 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412N/2
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412N/2
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 2994733 3412N/2
Product Name Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.42 SCFM (84 m³/hr) 49.5 SCFM (84.14 m³/hr)
Blower/Fan Type Axial Fan
Motor Type DC Brushless
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
8026-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details