ebm-papst Inc. Axial Fans 3412N/2-RS0

Description
ebm-papst 3412N/2-RS0 Axial Fan
Request a Quote
Description
ebm-papst 3412N/2-RS0 Axial Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7578604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7578604
Axial Fans 7578604
ebm-papst 3412N/2-RS0 Axial Fan

ebm-papst 3412N/2-RS0 Axial Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electronic Cooling Fans
Product Number 7578604
Product Name Axial Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.42 SCFM (84 m³/hr)
Running Current 0.1830 amps
Blower/Fan Type Axial Fan
Motor Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details