ebm-papst Inc. Axial Fans 3318NN

Description
ebm-papst 3318NN Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3318NN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8755843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8755843
Axial Fans 8755843
ebm-papst 3318NN Axial Fan

ebm-papst 3318NN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2729-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2729-ND
DC Brushless Fans (BLDC) 381-2729-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 48Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 40Y1556 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
40Y1556
Axial Fan, 92Mm, 48Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 40Y1556
AXIAL FAN, 92MM, 48VDC, 47CFM, 35DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 47CFM, 35DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
3318NN
DC Fans 3318NN
DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3318NN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3318NN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3318NN
FAN AXIAL 92X32MM 48VDC WIRE

FAN AXIAL 92X32MM 48VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8755843 381-2729-ND 40Y1556 3318NN 3318NN
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 48Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.07 SCFM (80 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details