ebm-papst Inc. DC Brushless Fans (BLDC) 3318NH3

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2731-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2731-ND
DC Brushless Fans (BLDC) 381-2731-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3318NH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3318NH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3318NH3
FAN AXIAL 92X32MM 48VDC WIRE

FAN AXIAL 92X32MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3318NH3
DC Fans 3318NH3
DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 78CFM, 6.5W, 4350RPM, 50dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 78CFM, 6.5W, 4350RPM, 50dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2731-ND 3318NH3 3318NH3
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78 SCFM (133 m³/hr) 78 SCFM (133 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.58 SCFM (50.28 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details