ebm-papst Inc. Axial Fans 3318NH

Description
ebm-papst 3318NH DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 3318NH DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562834
Axial Fans 562834
ebm-papst 3318NH DC Axial Fans

ebm-papst 3318NH DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2730-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2730-ND
DC Brushless Fans (BLDC) 381-2730-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3318NH
DC Fans 3318NH
DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 54CFM, 3.5W, 3050RPM, 38dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 48VDC, 54CFM, 3.5W, 3050RPM, 38dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3318NH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3318NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3318NH
FAN AXIAL 92X32MM 48VDC WIRE

FAN AXIAL 92X32MM 48VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 48Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst - 40Y1554 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst
40Y1554
Axial Fan, 92Mm, 48Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst 40Y1554
AXIAL FAN, 92MM, 48VDC, 54CFM, 38DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:38dBA; Power Rating:3.5W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 54CFM, 38DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:38dBA; Power Rating:3.5W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562834 381-2730-ND 3318NH 3318NH 40Y1554
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 48Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.71 SCFM (93 m³/hr) 55 SCFM (93.48 m³/hr) 55 SCFM (93.48 m³/hr) 54 SCFM (91.79 m³/hr)
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Nominal Power 3 watts 4 watts 4 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details