ebm-papst Inc. DC Brushless Fans (BLDC) 3314NNU

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2755-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2755-ND
DC Brushless Fans (BLDC) 381-2755-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3314NNU
DC Fans 3314NNU
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 47.1CFM, 1.8W, 2650RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 47.1CFM, 1.8W, 2650RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3314NNU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3314NNU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3314NNU
FAN AXIAL 92X32MM 24VDC WIRE

FAN AXIAL 92X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 41Y1542 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
41Y1542
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 41Y1542
AXIAL FAN, 92MM, 24VDC, 47CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 47CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2755-ND 3314NNU 3314NNU 41Y1542
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.9 SCFM (79.72 m³/hr) 46.9 SCFM (79.72 m³/hr) 47.1 SCFM (80.06 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Axial Fan - E68-80287 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15900 SCFM (27026 m³/hr)
Maximum Sound Level 80 dbA
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Maximum Sound Level 65 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details